Molex Rectangular Connectors - 0436500212 436500212

Description
Manufacturer: Molex, LLC Win Source Part Number: 906864-0436500212 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1890DKR, 043650-0212-P, 436-50-0212-P, WM1890TR, 4365001212-P, 436500212, 43650-0212, 0436500212-P, WM1890CT, WM1890-ND, WM1890, 43650-0212-P, 043650-0212
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906864-0436500212 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1890DKR, 043650-0212-P, 436-50-0212-P, WM1890TR, 4365001212-P, 436500212, 43650-0212, 0436500212-P, WM1890CT, WM1890-ND, WM1890, 43650-0212-P, 043650-0212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500212 - 906864-0436500212 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500212
906864-0436500212
Rectangular Connectors - 0436500212 906864-0436500212
Manufacturer: Molex, LLC Win Source Part Number: 906864-0436500212 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1890DKR, 043650-0212-P, 436-50-0212-P, WM1890TR, 4365001212-P, 436500212, 43650-0212, 0436500212-P, WM1890CT, WM1890-ND, WM1890, 43650-0212-P, 043650-0212

Manufacturer: Molex, LLC
Win Source Part Number: 906864-0436500212
Series: Micro-Fit 3.0 43650
Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1890DKR, 043650-0212-P, 436-50-0212-P, WM1890TR, 4365001212-P, 436500212, 43650-0212, 0436500212-P, WM1890CT, WM1890-ND, WM1890, 43650-0212-P, 043650-0212

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
436500212
Connectors >> Wire To Board / Wire To Wire Connector 436500212
1x2P 2P 1 3mm 2 Surface Mount,Right Angle SMD,P=3mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 3mm 2 Surface Mount,Right Angle SMD,P=3mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906864-0436500212 436500212
Product Name Rectangular Connectors - 0436500212 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details