Molex Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex 43650-1003

Description
CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex - 25M3851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex
25M3851
Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex 25M3851
CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 25M3851
Product Name Connector, Header, 10Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Angled Inlet - A51S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-172233-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details