Molex Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 43650-0813

Description
WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex - 02AH7346 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
02AH7346
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 02AH7346
WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex - 03AH4077 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
03AH4077
Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 03AH4077
WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 02AH7346
Product Name Wtb Conn, Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details