SCHURTER Inc IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal 1621

Description
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class I, Solder / Quick Connect
Request a Quote
Description
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class I, Solder / Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC C20 appliance inlet with screw-on mounting and front-side mounting is designed for use in industrial applications requiring protection class I, with a pin temperature of 70 °C and rated for 16 A / 250 VAC at 50 Hz per IEC 60320-1, or 20 A / 250 VAC at 60 Hz per UL/CSA standards. It features solder or quick-connect terminals and has an IP20 protection rating on the front side. The housing is made of black or grey PA with UL 94V-0 flammability rating. Dimensions include a mounting flange with either countersunk or through holes, with terminal lengths of 24.5 mm (short solder), 28.5 mm (long solder), 29.0 mm (4.8 mm quick-connect), or 30.0 mm (6.3 mm quick-connect). Approvals include VDE, UL, and CCC. It complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, IEC/UL 62368-1, and RoHS, REACH, and China RoHS directives.

Datasheet Summary
Powered by GS/AI

The IEC C20 appliance inlet with screw-on mounting and front-side mounting is designed for use in industrial applications requiring protection class I, with a pin temperature of 70 °C and rated for 16 A / 250 VAC at 50 Hz per IEC 60320-1, or 20 A / 250 VAC at 60 Hz per UL/CSA standards. It features solder or quick-connect terminals and has an IP20 protection rating on the front side. The housing is made of black or grey PA with UL 94V-0 flammability rating. Dimensions include a mounting flange with either countersunk or through holes, with terminal lengths of 24.5 mm (short solder), 28.5 mm (long solder), 29.0 mm (4.8 mm quick-connect), or 30.0 mm (6.3 mm quick-connect). Approvals include VDE, UL, and CCC. It complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, IEC/UL 62368-1, and RoHS, REACH, and China RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal - 1621 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal
1621
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal 1621
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class I, Solder / Quick Connect

Description

  • Panel mount: Screw-on mounting, front side
  • Appliance Inlet, Pin temperature 70 °C, Protection class I,
  • Solder / Quick Connect
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 1621
Product Name IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw-on mount
Termination Types Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 4301.8050-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3705-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC Connector C19, Rewireable, Straight - 0921 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
View Details
AC Power Entry Modules - 3-109-560 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details