Molex Connector, Header, 7Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0701

Description
CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 3Mm; Pitch Spacing Molex - 25M3815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 3Mm; Pitch Spacing Molex
25M3815
Connector, Header, 7Pos, 1Row, 3Mm; Pitch Spacing Molex 25M3815
CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:7Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3815
Product Name Connector, Header, 7Pos, 1Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV15005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102161-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details