Molex Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex 43650-0629

Description
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes
Description
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8443 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex
01AH8443
Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex 01AH8443
WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes

WTB CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AH8443
Product Name Wtb Connector, Header, 6Pos, 1Row, 3Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details