Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214294-43650-0615
Number of Positions: 6
Pitch: 3 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Male
Length: 21.65 mm
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 30 mΩ
Height: 9.9 mm
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 043650-0615; 0436500615; 43650-0615.; 43650-0615..; 436500615;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 5.57 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A
Glow Wire Compliant: Compliant
Max Operating Temperature: 105 °C
MICROFIT 3.0 SR VERT TH PEG TIN 6CKT
MICROFIT 3.0 SR VERT TH PEG TIN 6 CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43650-0615 | 1214294-43650-0615 | 43650-0615 | 4476928 | 4476928P | 28AC9499 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43650-0615 | Connectors | PCB Headers | PCB Headers | Microfit 3.0 Sr Vert Th Peg Tin 6 Ckt Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Micro Connector and Nano Connector | Wire to Board Connector | |||
| Termination | Solder | Solder | ||||
| Mounting | Through Hole | Through hole |