CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 57H0345 |
| Product Name | Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex |
| Device Type | Power |