Molex Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex 43650-0209

Description
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex - 37AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex
37AC1205
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex 37AC1205
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex - 74AC2898 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex
74AC2898
Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex 74AC2898
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43650 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex - 57H0299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
57H0299
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 57H0299
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series; Gender:HeaderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 37AC1205 57H0299
Product Name Connector, Header, 2Pos, 1Row, 3Mm; Pitch Spacing Molex Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DDR4 TH - 10161021-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details