Molex PCB Headers 43650-0200

Description
Molex 43650-0200 PCB Header
Request a Quote Datasheet
Description
Molex 43650-0200 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6704698P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704698P
PCB Headers 6704698P
Molex 43650-0200 PCB Header

Molex 43650-0200 PCB Header

Supplier's Site
PCB Headers - 6704698 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6704698
PCB Headers 6704698
Molex 43650-0200 PCB Header

Molex 43650-0200 PCB Header

Supplier's Site
Rectangular Connectors - 43650-0200 - 197731-43650-0200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0200
197731-43650-0200
Rectangular Connectors - 43650-0200 197731-43650-0200
Manufacturer: Molex, LLC Win Source Part Number: 197731-43650-0200 Packaging: Tray Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60μin (1.52μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.172" (4.37mm) Contact Shape: Square Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197731-43650-0200
Packaging: Tray
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.172" (4.37mm)
Contact Shape: Square
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A 600V Electronic Connector
316-43650-0200
5A 600V Electronic Connector 316-43650-0200
2-Pos Male Rectangular Power Connector, 5A, 600V, Right Angle, Solder Product overview: 43650-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0200 can be used for catalog matching and distributor lookup.

2-Pos Male Rectangular Power Connector, 5A, 600V, Right Angle, Solder Product overview: 43650-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Microfit 3.0 Sr Ra Th Peg Tin 2Ckt Rohs Compliant Molex - 26AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Ra Th Peg Tin 2Ckt Rohs Compliant Molex
26AC7492
Microfit 3.0 Sr Ra Th Peg Tin 2Ckt Rohs Compliant Molex 26AC7492
MICROFIT 3.0 SR RA TH PEG TIN 2CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR RA TH PEG TIN 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
MicroFit 3.0 SR RA TH Peg Tin 2Ckt - 70090939 - Allied Electronics, Inc.
Fort Worth, TX, USA
MicroFit 3.0 SR RA TH Peg Tin 2Ckt
70090939
MicroFit 3.0 SR RA TH Peg Tin 2Ckt 70090939
MicroFit 3.0 SR RA TH Peg Tin 2Ckt

MicroFit 3.0 SR RA TH Peg Tin 2Ckt

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6704698P 6704698 197731-43650-0200 316-43650-0200 43650-0200 26AC7492 70090939
Product Name PCB Headers PCB Headers Rectangular Connectors - 43650-0200 5A 600V Electronic Connector Microfit 3.0 Sr Ra Th Peg Tin 2Ckt Rohs Compliant Molex MicroFit 3.0 SR RA TH Peg Tin 2Ckt
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Military Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder Solder
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details