MICROFIT 3.0 SR RA TH PEG TIN
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 43650-0200 | 18M8105 |
| Product Name | Connectors Power, Unreviewed | Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex |
| Device Type | Power |