Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 436450900

Description
Win Source Part Number: 1380821-0436450900 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Micro-Fit 3.0 43645 Number of Positions: 9 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Insulation Material: Polyester Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 043645 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380821-0436450900 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Micro-Fit 3.0 43645 Number of Positions: 9 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Insulation Material: Polyester Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 043645 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380821-0436450900 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380821-0436450900
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380821-0436450900
Win Source Part Number: 1380821-0436450900 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Micro-Fit 3.0 43645 Number of Positions: 9 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Insulation Material: Polyester Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 043645 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380821-0436450900
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Micro-Fit 3.0 43645
Number of Positions: 9
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1 pcs
Insulation Material: Polyester
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 043645
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380821-0436450900
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details