Manufacturer: Molex
Win Source Part Number: 1332700-0436450600
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 6
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 436450600-C,436-45-0
Base Product Number: 043645
RoHS Status: ROHS3 Compliant
3mm 1x6P 6 1 带锁扣 P=3mm Rectangular Connectors Housings ROHS
-40℃~+105℃ 3mm 1x6P Micro-Fit(MX 3.0) 6 1 With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332700-0436450600 | 436450600 | 436450600 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors >> Rectangular Connectors Housings | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |