Molex Rectangular Connectors - 436450508 436450508

Description
Manufacturer: Molex, LLC Win Source Part Number: 763635-436450508 Series: Micro-Fit 3.0 43645 Packaging: Bulk Number of Positions: 5 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 43645 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 662 005 013 322; ; Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763635-436450508 Series: Micro-Fit 3.0 43645 Packaging: Bulk Number of Positions: 5 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 43645 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 662 005 013 322; ; Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 436450508 - 763635-436450508 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 436450508
763635-436450508
Rectangular Connectors - 436450508 763635-436450508
Manufacturer: Molex, LLC Win Source Part Number: 763635-436450508 Series: Micro-Fit 3.0 43645 Packaging: Bulk Number of Positions: 5 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 43645 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 662 005 013 322; ; Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763635-436450508
Series: Micro-Fit 3.0 43645
Packaging: Bulk
Number of Positions: 5
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 43645
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 662 005 013 322; ;
Introduction Date: May 19, 2010
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-436450508
Electronic Connector 340-436450508
MICROFIT 3.0 RECEPT. SR 5CKT GW Product overview: 436450508 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436450508 can be used for catalog matching and distributor lookup.

MICROFIT 3.0 RECEPT. SR 5CKT GW Product overview: 436450508 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-436450508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 763635-436450508 340-436450508
Product Name Rectangular Connectors - 436450508 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details