Molex Wire Housings & Plugs 43645-0400

Description
Molex 43645-0400 Connector Housing
Request a Quote Datasheet
Description
Molex 43645-0400 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 4476776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476776P
Wire Housings & Plugs 4476776P
Molex 43645-0400 Connector Housing

Molex 43645-0400 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4476776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476776
Wire Housings & Plugs 4476776
Molex 43645-0400 Connector Housing

Molex 43645-0400 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888768
Wire Housings & Plugs 1888768
Molex 43645-0400 Connector Housing

Molex 43645-0400 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332528-43645-0400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332528-43645-0400
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332528-43645-0400
Manufacturer: Molex Win Source Part Number: 1332528-43645-0400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.6000 Other Part Number: 2266-43645-0400 Product Status: Active RoHS Status: RoHS non-compliant

Manufacturer: Molex
Win Source Part Number: 1332528-43645-0400
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Other Part Number: 2266-43645-0400
Product Status: Active
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 43645-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
43645-0400
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 43645-0400
MICROFIT 3.0 RECEPTACLE SGL RO

MICROFIT 3.0 RECEPTACLE SGL RO

Buy Now
Singapore, Singapore
5A 600V Electronic Connector
340-43645-0400
5A 600V Electronic Connector 340-43645-0400
4 Pos Receptacle, 3mm Pitch, 5A, 600V, Straight, Crimp Product overview: 43645-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43645-0400 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 3mm Pitch, 5A, 600V, Straight, Crimp Product overview: 43645-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43645-0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row - 70190927 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row
70190927
3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row 70190927
3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row

3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row

Supplier's Site
Microfit 3.0 Receptacle Sgl Row 4Ckt Rohs Compliant Molex - 26AC7490 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Receptacle Sgl Row 4Ckt Rohs Compliant Molex
26AC7490
Microfit 3.0 Receptacle Sgl Row 4Ckt Rohs Compliant Molex 26AC7490
MICROFIT 3.0 RECEPTACLE SGL ROW 4CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RECEPTACLE SGL ROW 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4476776P 4476776 1888768 43645-0400 1332528-43645-0400 43645-0400 340-43645-0400 70190927 26AC7490
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 5A 600V Electronic Connector 3.00 mm (.118in) Pitch Micro-Fit 3.0 Receptacle, Single Row Microfit 3.0 Receptacle Sgl Row 4Ckt Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight Straight
Mounting Cable mount Cable mount
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products