TE Connectivity SATA & Micro SATA 1-1888864-2

Description
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1-1888864-2 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1-1888864-2
SATA & Micro SATA 1-1888864-2
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 36
  • PCB Mount Orientation : Vertical

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Accessories - 1-1888864-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
1-1888864-2-ND
Pluggable Connector Accessories 1-1888864-2-ND
Connector Shell For miniSAS Receptacles

Connector Shell For miniSAS Receptacles

Buy Now Datasheet
I/O Connectors - 1-1888864-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1888864-2
I/O Connectors 1-1888864-2
SHLD ASSM REC 36 POS T-H MINI-SAS NO KEY

SHLD ASSM REC 36 POS T-H MINI-SAS NO KEY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1888864-2 1-1888864-2-ND 1-1888864-2
Product Name SATA & Micro SATA Pluggable Connector Accessories I/O Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589691-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details