Molex Rectangular Connectors - 0436400201 436400201

Description
Manufacturer: Molex, LLC Win Source Part Number: 849491-0436400201 Series: Micro-Fit 3.0 43640 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043640 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0436400201-C, 436400201-C, 43640-0201, WM1855, 043640-0201, 043640-0201-C, 43640-0201-C, 43640-0201-P, 436-40-0201-P, WM1855-NDR, 436400201
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849491-0436400201 Series: Micro-Fit 3.0 43640 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043640 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0436400201-C, 436400201-C, 43640-0201, WM1855, 043640-0201, 043640-0201-C, 43640-0201-C, 43640-0201-P, 436-40-0201-P, WM1855-NDR, 436400201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436400201 - 849491-0436400201 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436400201
849491-0436400201
Rectangular Connectors - 0436400201 849491-0436400201
Manufacturer: Molex, LLC Win Source Part Number: 849491-0436400201 Series: Micro-Fit 3.0 43640 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043640 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0436400201-C, 436400201-C, 43640-0201, WM1855, 043640-0201, 043640-0201-C, 43640-0201-C, 43640-0201-P, 436-40-0201-P, WM1855-NDR, 436400201

Manufacturer: Molex, LLC
Win Source Part Number: 849491-0436400201
Series: Micro-Fit 3.0 43640
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 043640
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0436400201-C, 436400201-C, 43640-0201, WM1855, 043640-0201, 043640-0201-C, 43640-0201-C, 43640-0201-P, 436-40-0201-P, WM1855-NDR, 436400201

Buy Now Datasheet
Connectors - 436400201 - ODG (Origin Data Global)
Shenzhen, China
Connectors
436400201
Connectors 436400201
-40℃~+105℃ 3mm 1x2P Micro-Fit(MX 3.0) 2 1 Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 1x2P Micro-Fit(MX 3.0) 2 1 Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
436400201
Connectors >> Rectangular Connectors Housings 436400201
3mm 1x2P 2 1 P=3mm Rectangular Connectors Housings ROHS

3mm 1x2P 2 1 P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849491-0436400201 436400201 436400201
Product Name Rectangular Connectors - 0436400201 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers