Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961944-43640-0209
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Connector Type: Pin
Number of Rows: 1
Current Rating: 2.5 A
Number of Contacts: 2
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Contact Gender: Male
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Headers & Wire Housings MICROFIT 3.0 PLUG SR PM 2P HF Product overview: 43640-0209 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43640-0209 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43640-0209 | 961944-43640-0209 | 2027-43640-0209 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43640-0209 | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |