Molex Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex 43255-0137

Description
WTB CONN, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series; Gender:HeaderRoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series; Gender:HeaderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex - 01AH8403 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex
01AH8403
Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex 01AH8403
WTB CONN, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series; Gender:HeaderRoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Board-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series; Gender:HeaderRoHS Compliant: Yes

Supplier's Site
Pin & Socket Connectors - 43255-0137 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
43255-0137
Pin & Socket Connectors 43255-0137
Pin & Socket Connectors 6CKT V-2 HDR W/PEG TIN

Pin & Socket Connectors 6CKT V-2 HDR W/PEG TIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 01AH8403 43255-0137
Product Name Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex Pin & Socket Connectors
Product Type IC Headers IC Socket
Mounting Through-Hole; Through Hole Straight
Number of Contacts 6 6
Contacts Pitch 6.35 mm (0.2500 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Headers & Wire Housings - 102241-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details