Molex Connectors Miscellaneous 43255-0075

Description
4 CKT VERT HDR ASSY W/POL MAL 432550075
Request a Quote Datasheet
Description
4 CKT VERT HDR ASSY W/POL MAL 432550075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 43255-0075 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
43255-0075
Connectors Miscellaneous 43255-0075
4 CKT VERT HDR ASSY W/POL MAL 432550075

4 CKT VERT HDR ASSY W/POL MAL 432550075

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
4 Ckt Vert Hdr Assy W/pol Male 432550075 Rohs Compliant Molex - 80AH0059 - Newark, An Avnet Company
Chicago, IL, United States
4 Ckt Vert Hdr Assy W/pol Male 432550075 Rohs Compliant Molex
80AH0059
4 Ckt Vert Hdr Assy W/pol Male 432550075 Rohs Compliant Molex 80AH0059
4 CKT VERT HDR ASSY W/POL MALE 432550075 ROHS COMPLIANT: YES

4 CKT VERT HDR ASSY W/POL MALE 432550075 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wtb Conn, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex - 01AH1218 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex
01AH1218
Wtb Conn, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex 01AH1218
WTB CONN, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Board-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 43255-0075 - ODG (Origin Data Global)
Shenzhen, China
Connectors
43255-0075
Connectors 43255-0075
Pin & Socket Connectors PWR CON HEADER 4P V W/POL PEG

Pin & Socket Connectors PWR CON HEADER 4P V W/POL PEG

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43255-0075 43255-0075 80AH0059 01AH1218 43255-0075
Product Name Connectors Miscellaneous 4 Ckt Vert Hdr Assy W/pol Male 432550075 Rohs Compliant Molex Wtb Conn, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details