Molex 0.084 Series Mlx Header 2Ckt With Peg Rohs Compliant Molex 43255-0059

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.084 Series Mlx Header 2Ckt With Peg Rohs Compliant Molex - 28AC9474 - Newark, An Avnet Company
Chicago, IL, United States
0.084 Series Mlx Header 2Ckt With Peg Rohs Compliant Molex
28AC9474
0.084 Series Mlx Header 2Ckt With Peg Rohs Compliant Molex 28AC9474
0.084 SERIES MLX HEADER 2CKT WITH PEG ROHS COMPLIANT: YES

0.084 SERIES MLX HEADER 2CKT WITH PEG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wtb Conn, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex - 01AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex
01AH1216
Wtb Conn, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex 01AH1216
WTB CONN, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Board-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 43255-0059 - ODG (Origin Data Global)
Shenzhen, China
Connectors
43255-0059
Connectors 43255-0059
Pin & Socket Connectors 0.084 MLX Hdr 2CKT WITH PEG

Pin & Socket Connectors 0.084 MLX Hdr 2CKT WITH PEG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43255-0059 28AC9474 01AH1216 43255-0059
Product Name 0.084 Series Mlx Header 2Ckt With Peg Rohs Compliant Molex Wtb Conn, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers