MODJACK RA GANGD UNSHL FLH 2PRT 8/8 ROHS COMPLIANT: YES
RJ45 CONNECTOR, JACK, 8P8C, 2 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA 8/8/2 RJ-45 flangeless ganged
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 28AC9472 | 39AH6214 | 43223-8122 |
| Product Name | Modjack Ra Gangd Unshl Flh 2Prt 8/8 Rohs Compliant Molex | Rj45 Connector, Jack, 8P8C, 2 Port, Th; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole Mount | ||
| Gender | Female / Jack | ||
| Geometry | Right Angle |