MODJACK RA LOPRO FLGLS 50 SAU
Modular Connectors / Ethernet Connectors RA 6/6 PORT 1 low profile
CAT3/CAT4 RJ11 MODULAR JACK, 6 POSITION, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Unshielded
MODJACK RA LOPRO FLGLS 50SAU 6/6 ROHS COMPLIANT: YES
MODULAR CONNECTOR, JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43202-6101 | 43202-6101 | 30M0006 | 26AC7483 | 54AH8044 |
| Product Name | Connectors Data & Signal | Modular Connectors / Ethernet Connectors | Cat3/cat4 Rj11 Modular Jack, 6 Position, 1Port; Modular Connector Type Molex | Modjack Ra Lopro Flgls 50Sau 6/6 Rohs Compliant Molex | Modular Connector, Jack, 6P6C, 1Port, Th; Modular Connector Type Molex |
| Gender | Female / Jack | Female / Jack | |||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole |