Molex Blade Type Power Connectors - 431604303 431604303

Description
Manufacturer: Molex, LLC Win Source Part Number: 197048-431604303 Packaging: Tray Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60μin (1.52μm) Voltage Rating: 600V Current Rating: 18A Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 75°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197048-431604303 Packaging: Tray Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60μin (1.52μm) Voltage Rating: 600V Current Rating: 18A Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 75°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 431604303 - 197048-431604303 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 431604303
197048-431604303
Blade Type Power Connectors - 431604303 197048-431604303
Manufacturer: Molex, LLC Win Source Part Number: 197048-431604303 Packaging: Tray Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60μin (1.52μm) Voltage Rating: 600V Current Rating: 18A Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 75°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197048-431604303
Packaging: Tray
Number of Positions: 3
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60μin (1.52μm)
Voltage Rating: 600V
Current Rating: 18A
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 75°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
360-431604303
Electronic Connector 360-431604303
PCB Connector HDR 3 POS 7.49mm Solder ST Thru-Hole 6 Terminal 1 Port Product overview: 431604303 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-431604303 can be used for catalog matching and distributor lookup.

PCB Connector HDR 3 POS 7.49mm Solder ST Thru-Hole 6 Terminal 1 Port Product overview: 431604303 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-431604303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 197048-431604303 360-431604303
Product Name Blade Type Power Connectors - 431604303 Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products