Molex Connector, Header, 6Pos, 1Row, 7.5Mm; Pitch Spacing Molex 43160-2106

Description
CONNECTOR, HEADER, 6POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 7.5Mm; Pitch Spacing Molex - 29AH8809 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 7.5Mm; Pitch Spacing Molex
29AH8809
Connector, Header, 6Pos, 1Row, 7.5Mm; Pitch Spacing Molex 29AH8809
CONNECTOR, HEADER, 6POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH8809
Product Name Connector, Header, 6Pos, 1Row, 7.5Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details