Molex Electronic Connector 430452421

Description
Conn Wire to Board HDR 24 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0™ Tray Product overview: 430452421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452421 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Wire to Board HDR 24 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0™ Tray Product overview: 430452421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452421 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-430452421
Electronic Connector 340-430452421
Conn Wire to Board HDR 24 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0™ Tray Product overview: 430452421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452421 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 24 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0™ Tray Product overview: 430452421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 430452421 - 197047-430452421 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 430452421
197047-430452421
Rectangular Connectors - 430452421 197047-430452421
Manufacturer: Molex, LLC Win Source Part Number: 197047-430452421 Packaging: Tray Number of Positions: 24 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60μin (1.52μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197047-430452421
Packaging: Tray
Number of Positions: 24
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 430452421 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430452421
Connectors 430452421
2x12P 24P Micro-Fit(MX 3.0) Tin 3mm 12 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull Wire To Board Connector ROHS

2x12P 24P Micro-Fit(MX 3.0) Tin 3mm 12 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-430452421 197047-430452421 430452421
Product Name Electronic Connector Rectangular Connectors - 430452421 Connectors
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C16M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details