Manufacturer: Molex
Win Source Part Number: 1332441-0430452013
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 20
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43045-2013,23-043045
Base Product Number: 043045
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332441-0430452013 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 600 volts |