Molex Rectangular Connectors - 0430450802 430450802

Description
Manufacturer: Molex, LLC Win Source Part Number: 906829-0430450802 Series: Micro-Fit 3.0 43045 Features: Connector Header Through Hole, Right Angle 8 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0802-P, 43045-0802, 43045-0802-P, 43045-0802-TR120, 43045-0802-TR81, 430450802, WM1822, WM1822-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906829-0430450802 Series: Micro-Fit 3.0 43045 Features: Connector Header Through Hole, Right Angle 8 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0802-P, 43045-0802, 43045-0802-P, 43045-0802-TR120, 43045-0802-TR81, 430450802, WM1822, WM1822-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450802 - 906829-0430450802 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450802
906829-0430450802
Rectangular Connectors - 0430450802 906829-0430450802
Manufacturer: Molex, LLC Win Source Part Number: 906829-0430450802 Series: Micro-Fit 3.0 43045 Features: Connector Header Through Hole, Right Angle 8 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0802-P, 43045-0802, 43045-0802-P, 43045-0802-TR120, 43045-0802-TR81, 430450802, WM1822, WM1822-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 906829-0430450802
Series: Micro-Fit 3.0 43045
Features: Connector Header Through Hole, Right Angle 8 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1440
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 430-45-0802-P, 43045-0802, 43045-0802-P, 43045-0802-TR120, 43045-0802-TR81, 430450802, WM1822, WM1822-NDR

Buy Now Datasheet
Connectors - 430450802 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450802
Connectors 430450802
2x4P 8P Micro-Fit(MX 3.0) Gold 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

2x4P 8P Micro-Fit(MX 3.0) Gold 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 906829-0430450802 430450802
Product Name Rectangular Connectors - 0430450802 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details