Molex Rectangular Connectors - 0430450412 430450412

Description
Manufacturer: Molex, LLC Win Source Part Number: 906815-0430450412 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450412-E, 0430450412-E, 43045-0412, 43045-0412-TR198, 43045-0412-TR186, Q3506104N, WM1790, WM1790-NDR, 043045-0412, 43045-0412-E, 430450412, 043045-0412-E, 430-45-0412-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906815-0430450412 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450412-E, 0430450412-E, 43045-0412, 43045-0412-TR198, 43045-0412-TR186, Q3506104N, WM1790, WM1790-NDR, 043045-0412, 43045-0412-E, 430450412, 043045-0412-E, 430-45-0412-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450412 - 906815-0430450412 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450412
906815-0430450412
Rectangular Connectors - 0430450412 906815-0430450412
Manufacturer: Molex, LLC Win Source Part Number: 906815-0430450412 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450412-E, 0430450412-E, 43045-0412, 43045-0412-TR198, 43045-0412-TR186, Q3506104N, WM1790, WM1790-NDR, 043045-0412, 43045-0412-E, 430450412, 043045-0412-E, 430-45-0412-P

Manufacturer: Molex, LLC
Win Source Part Number: 906815-0430450412
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 4 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2232
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 430450412-E, 0430450412-E, 43045-0412, 43045-0412-TR198, 43045-0412-TR186, Q3506104N, WM1790, WM1790-NDR, 043045-0412, 43045-0412-E, 430450412, 043045-0412-E, 430-45-0412-P

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430450412
Connectors >> Wire To Board / Wire To Wire Connector 430450412
2x2P 4P 2 3mm 3mm 2 Brass Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

2x2P 4P 2 3mm 3mm 2 Brass Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 430450412 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450412
Connectors 430450412
2x2P 4P Micro-Fit(MX 3.0) Tin 3mm 2 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x2P 4P Micro-Fit(MX 3.0) Tin 3mm 2 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906815-0430450412 430450412 430450412
Product Name Rectangular Connectors - 0430450412 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details