Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 430450206

Description
Manufacturer: Molex Win Source Part Number: 1332855-0430450206 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 200 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450206,0430450206 -ND,WM10685TR,WM1068 5CT,43045-0206,0430- 45-0206,WM10685DKR,0 43045-0206 Base Product Number: 043045 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332855-0430450206 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 200 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450206,0430450206 -ND,WM10685TR,WM1068 5CT,43045-0206,0430- 45-0206,WM10685DKR,0 43045-0206 Base Product Number: 043045 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332855-0430450206 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332855-0430450206
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332855-0430450206
Manufacturer: Molex Win Source Part Number: 1332855-0430450206 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 200 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430450206,0430450206 -ND,WM10685TR,WM1068 5CT,43045-0206,0430- 45-0206,WM10685DKR,0 43045-0206 Base Product Number: 043045 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332855-0430450206
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Standard Package: 200
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 430450206,0430450206-ND,WM10685TR,WM10685CT,43045-0206,0430-45-0206,WM10685DKR,043045-0206
Base Product Number: 043045
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332855-0430450206
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Forked Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MH12605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details