Molex Rectangular Connectors - 0430450200 430450200

Description
Manufacturer: Molex, LLC Win Source Part Number: 904521-0430450200 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0200, 043045-0200-P, 0430450200-P, 430-45-0200-P, 43045-0200, 43045-0200-P, 430450200, 430450200-P, WM1813, WM1813-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904521-0430450200 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0200, 043045-0200-P, 0430450200-P, 430-45-0200-P, 43045-0200, 43045-0200-P, 430450200, 430450200-P, WM1813, WM1813-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450200 - 904521-0430450200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450200
904521-0430450200
Rectangular Connectors - 0430450200 904521-0430450200
Manufacturer: Molex, LLC Win Source Part Number: 904521-0430450200 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0200, 043045-0200-P, 0430450200-P, 430-45-0200-P, 43045-0200, 43045-0200-P, 430450200, 430450200-P, WM1813, WM1813-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 904521-0430450200
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 2 position
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043045-0200, 043045-0200-P, 0430450200-P, 430-45-0200-P, 43045-0200, 43045-0200-P, 430450200, 430450200-P, WM1813, WM1813-NDR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430450200
Connectors >> Wire To Board / Wire To Wire Connector 430450200
2x1P 2P 2 3mm 3mm 1 Right-Angle Push-Pull,P=3mm Wire To Board / Wire To Wire Connector ROHS

2x1P 2P 2 3mm 3mm 1 Right-Angle Push-Pull,P=3mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 430450200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450200
Connectors 430450200
2x1P 2P Micro-Fit(MX 3.0) Tin 3mm 1 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

2x1P 2P Micro-Fit(MX 3.0) Tin 3mm 1 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904521-0430450200 430450200 430450200
Product Name Rectangular Connectors - 0430450200 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Minitek ® Multipitch 1.25mm - 10157554-01231LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers
PCB Headers - 1730940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details