PLUG & SOCKET CONNECTOR, HEADER, 22POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3.00mm; Contact Termination:Through Hole Right Angle; No. of Contacts:22; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56H9695 |
| Product Name | Plug & Socket Connector, Header, 22Pos, 3Mm; Series Molex |
| Product Type | IC Socket; IC Headers |