Molex Connectors Power 43045-2002

Description
MICROFIT 3.0 RA HDR W/TH DR 30
Request a Quote Datasheet
Description
MICROFIT 3.0 RA HDR W/TH DR 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-2002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-2002
Connectors Power 43045-2002
MICROFIT 3.0 RA HDR W/TH DR 30

MICROFIT 3.0 RA HDR W/TH DR 30

Buy Now
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1202 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
01AH1202
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 01AH1202
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-2002 01AH1202
Product Name Connectors Power Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Cable End Caps - 096456-000 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details