Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038640-43045-1611
Number of Positions: 16
Pitch: 3 mm
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 16
Housing Material: Polymer
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 10 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1-794637-6; 43045-1610; 43045-1607; 43045-1606; SSM-108-L-DH; TSM-108-01-L-DV-P-TR
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
Glow Wire Compliant: Compliant
Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1038640-43045-1611 | 56H9622 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43045-1611 | Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Rohs Compliant Molex |
| Connector Type | Circular / Cylindrical Connectors |