Molex Connector, Header, 14Pos, 2Row, 3Mm; Connector Systems Molex 43045-1400

Description
CONNECTOR, HEADER, 14POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 3Mm; Connector Systems Molex - 54AH8037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 3Mm; Connector Systems Molex
54AH8037
Connector, Header, 14Pos, 2Row, 3Mm; Connector Systems Molex 54AH8037
CONNECTOR, HEADER, 14POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
IC Sockets and Interconnects - 43045-1400 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
43045-1400
IC Sockets and Interconnects 43045-1400
Headers & Wire Housings 14 CKT R/A HEADER

Headers & Wire Housings 14 CKT R/A HEADER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 54AH8037 43045-1400
Product Name Connector, Header, 14Pos, 2Row, 3Mm; Connector Systems Molex IC Sockets and Interconnects
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details