PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Contacts:10; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 25M3697 | 37AC1187 |
| Product Name | Plug & Socket Connector, Header, 10Pos, 3Mm; Series Molex | Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex |
| Product Type | IC Socket; IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole | Through-Hole; Through Hole |