Molex Plug & Socket Connector, Header, 8Pos, 3Mm; Series Molex 43045-0820-P

Description
PLUG & SOCKET CONNECTOR, HEADER, 8POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Surface Mount Vertical; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 8POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Surface Mount Vertical; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 8Pos, 3Mm; Series Molex - 71H3397 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 8Pos, 3Mm; Series Molex
71H3397
Plug & Socket Connector, Header, 8Pos, 3Mm; Series Molex 71H3397
PLUG & SOCKET CONNECTOR, HEADER, 8POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Surface Mount Vertical; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 8POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Surface Mount Vertical; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 71H3397
Product Name Plug & Socket Connector, Header, 8Pos, 3Mm; Series Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102156-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details