Molex Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex 43045-0610

Description
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex - 07AH5150 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex
07AH5150
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex 07AH5150
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex - 39AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex
39AH6199
Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex 39AH6199
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5150
Product Name Connector, Header, 6Pos, 2Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
6+6 Pos. Male DIL Cable Housing, no Latches - G125-3041296L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details