Molex Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 43045-0609

Description
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 98K9337 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
98K9337
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 98K9337
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 67X4844 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
67X4844
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 67X4844
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 98K9337
Product Name Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details