Molex Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex 43045-0429

Description
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex - 92M1168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex
92M1168
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex 92M1168
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92M1168
Product Name Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, R/a Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9786 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MV11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details