Connector
MICROFIT 3.0 VERT TH HDR DR 1 AU 4CKT
3mm 4 Pos 2 Row Male Wire-to-Board Connector, 5A, 250V, Gold Product overview: 43045-0428 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0428 can be used for catalog matching and distributor lookup.
Plugin,P=3mm Wire To Board Connector ROHS
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6700361 | 6700361P | 43045-0428 | 43045-0428 | 316-43045-0428 | 43045-0428 |
| Product Name | PCB Headers | PCB Headers | Connectors | 5A 250V Electronic Connector | Connectors | |
| Connector Type | Wire to Board Connector | Micro Connector and Nano Connector | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Through hole |