Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 43045-0414

Description
Win Source Part Number: 1027399-43045-0414 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 3-794678-4; 43045-0428; 43045-0425; 43045-0401; 10127720-041LF; 75869-130LF; 76385-302LF043045041 4; 43045-0414.; 43045-0414..; 430450414; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-0414
Request a Quote Datasheet
Description
Win Source Part Number: 1027399-43045-0414 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 3-794678-4; 43045-0428; 43045-0425; 43045-0401; 10127720-041LF; 75869-130LF; 76385-302LF043045041 4; 43045-0414.; 43045-0414..; 430450414; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-0414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1027399-43045-0414 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1027399-43045-0414
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1027399-43045-0414
Win Source Part Number: 1027399-43045-0414 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 3-794678-4; 43045-0428; 43045-0425; 43045-0401; 10127720-041LF; 75869-130LF; 76385-302LF043045041 4; 43045-0414.; 43045-0414..; 430450414; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-0414

Win Source Part Number: 1027399-43045-0414
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3-794678-4; 43045-0428; 43045-0425; 43045-0401; 10127720-041LF; 75869-130LF; 76385-302LF0430450414; 43045-0414.; 43045-0414..; 430450414;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-43045-0414

Buy Now Datasheet
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex - 37AC1176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex
37AC1176
Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex 37AC1176
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1027399-43045-0414 37AC1176
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 2Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details