Molex Contact, Pin, 26Awg, Crimp; Product Range Molex 43031-5007

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 26Awg, Crimp; Product Range Molex - 33AC9678 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
33AC9678
Contact, Pin, 26Awg, Crimp; Product Range Molex 33AC9678
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26Awg, Crimp; Product Range Molex - 45AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
45AC8169
Contact, Pin, 26Awg, Crimp; Product Range Molex 45AC8169
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit TPA 200875 Series RoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit TPA 200875 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43031-5007 33AC9678 45AC8169
Product Name Contact, Pin, 26Awg, Crimp; Product Range Molex Contact, Pin, 26Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products