Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018537-43031-0001
Packaging: Cut Tape
Pitch: 3 mm
Connector Type: Connector, PCB, Pin, Signal
Number of Rows: 2
Termination: Crimp
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 1
Gender: Male
Length: 12.4 mm
Shielding: Unshielded
Housing Material: Polymer
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 8.77 mm
Contact Gender: Male
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 5-1105150-2; 67996-102HLF; 67996-402HLF; 67997-202HLF; 22-23-2021; 22-28-4020; 22-28-40220430310001
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.54 mm
Lead Free: Contains Lead
Mount: Cable, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Max Current Rating: 5 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG
CUT STRIP MICROFIT 3.0 M CRP TERM C
Male Signal Terminal, 5A, 250V, Crimp, 3mm Pitch Product overview: 43031-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43031-0001 can be used for catalog matching and distributor lookup.
Connector
Contact, Micro-Fit 3.0T, 43031 Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, PIN, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, PIN, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Contact, Micro-Fit 3.0T, 43031 Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1018537-43031-0001 | 43031-0001 | 2027-43031-0001 | 43031-0001 | 47T5793 | 95C2060 |
| Product Name | Terminals - 43031-0001 | Connectors Crimp Contacts, Commercial, Stamped & Formed | 5A 250V Electronic Connector | Contact, Micro-Fit 3.0T, 43031 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex | Contact, Pin, 20Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp | Crimp | |||
| Mounting | Cable, Through Hole | |||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps | 5.0 amps |