Molex Rectangular Connectors - 0430300039 430300039

Description
Manufacturer: Molex, LLC Win Source Part Number: 906806-0430300039 Series: Micro-Fit 3.0 43030 Features: Socket Contact Gold 18 AWG Crimp Power Package: Reel - TR Family Name: 043030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000 Other Part Number: 900-0430300039TR, 43030-0039, 900-0430300039DKRINA CTIVE, 043030-0039, 430300039, 900-0430300039CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906806-0430300039 Series: Micro-Fit 3.0 43030 Features: Socket Contact Gold 18 AWG Crimp Power Package: Reel - TR Family Name: 043030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000 Other Part Number: 900-0430300039TR, 43030-0039, 900-0430300039DKRINA CTIVE, 043030-0039, 430300039, 900-0430300039CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430300039 - 906806-0430300039 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430300039
906806-0430300039
Rectangular Connectors - 0430300039 906806-0430300039
Manufacturer: Molex, LLC Win Source Part Number: 906806-0430300039 Series: Micro-Fit 3.0 43030 Features: Socket Contact Gold 18 AWG Crimp Power Package: Reel - TR Family Name: 043030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000 Other Part Number: 900-0430300039TR, 43030-0039, 900-0430300039DKRINA CTIVE, 043030-0039, 430300039, 900-0430300039CT

Manufacturer: Molex, LLC
Win Source Part Number: 906806-0430300039
Series: Micro-Fit 3.0 43030
Features: Socket Contact Gold 18 AWG Crimp Power
Package: Reel - TR
Family Name: 043030
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.90.4000
Other Part Number: 900-0430300039TR, 43030-0039, 900-0430300039DKRINACTIVE, 043030-0039, 430300039, 900-0430300039CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906806-0430300039
Product Name Rectangular Connectors - 0430300039
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details