Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958973-43030-0038
Number of Rows: 1
Contact Material: Tin
Voltage Rating: 600 V
Current Rating: 8.5 A
Number of Contacts: 1
Gender: Female
Contact Plating: Tin
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 43030-00380430300038
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Connector Accessory, Product overview: 43030-0038 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0038 can be used for catalog matching and distributor lookup.
Connector
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit 3.0 43025 & RoHS Compliant: Yes
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit 3.0 43025, RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 958973-43030-0038 | 332-43030-0038 | 43030-0038 | 43030-0038 | 56AC9968 |
| Product Name | Terminals - 43030-0038 | Electronic Connector | Connectors | Contact, Socket, 18Awg, Crimp; Product Range Molex | |
| Voltage Rating | 600 volts |