Connector
Female Crimp Terminal, 5A, 600V, 24-20AWG, Gold/Bronze Product overview: 43030-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0002 can be used for catalog matching and distributor lookup.
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
MICROFIT 3.0 F CRP TERM CHN 15AU 20-24 ROHS COMPLIANT: YES
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43030-0002 | 332-43030-0002 | 43030-0002 | 08X5063 | 23M6428 |
| Product Name | 5A 600V Electronic Connector | Connectors | Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex | Contact, Socket, 20Awg, Crimp; Product Range Molex | |
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts |