Molex Rectangular Connectors - 0430200400 430200400

Description
Manufacturer: Molex, LLC Win Source Part Number: 906795-0430200400 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Panel Mount, Snap-In Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 43020-0400-P, 043020-0400-P, 43020-0400, WM1778, 043020-0400, 430200400, 430200400-P, 430-20-0400-P, 0430200400-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906795-0430200400 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Panel Mount, Snap-In Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 43020-0400-P, 043020-0400-P, 43020-0400, WM1778, 043020-0400, 430200400, 430200400-P, 430-20-0400-P, 0430200400-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430200400 - 906795-0430200400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430200400
906795-0430200400
Rectangular Connectors - 0430200400 906795-0430200400
Manufacturer: Molex, LLC Win Source Part Number: 906795-0430200400 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Panel Mount, Snap-In Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 43020-0400-P, 043020-0400-P, 43020-0400, WM1778, 043020-0400, 430200400, 430200400-P, 430-20-0400-P, 0430200400-P

Manufacturer: Molex, LLC
Win Source Part Number: 906795-0430200400
Series: Micro-Fit 3.0 43020
Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Package: Bulk
Mounting: Panel Mount, Snap-In
Family Name: 043020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 43020-0400-P, 043020-0400-P, 43020-0400, WM1778, 043020-0400, 430200400, 430200400-P, 430-20-0400-P, 0430200400-P

Buy Now Datasheet
Connectors - 430200400 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430200400
Connectors 430200400
-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430200400
Connectors >> Rectangular Connectors Housings 430200400
3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906795-0430200400 430200400 430200400
Product Name Rectangular Connectors - 0430200400 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products