Manufacturer: Molex
Win Source Part Number: 1332728-0428202213
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Zirconium Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 21
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.394" (10.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.421" (10.70mm)
Contact Shape: Rectangular
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 42820-2213-ND,WM6461
Base Product Number: 042820
RoHS Status: ROHS3 Compliant
CONN HEADER R/A 2POS 10MM
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332728-0428202213 | 0428202213 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through Hole, Right Angle | Through-Hole; Solder; Through Hole, Right Angle |
| Contact Plating | Gold; Gold |