Molex Plug & Socket Connector, Header, 5 Position, 10Mm; Product Range Molex 42820-5212.

Description
PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 10MM; PRODUCT RANGE:MINI-FIT SR SERIES; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PITCH SPACING:10MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNTROHS COMPLIANT: YES
Description
PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 10MM; PRODUCT RANGE:MINI-FIT SR SERIES; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PITCH SPACING:10MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNTROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 5 Position, 10Mm; Product Range Molex - 26AC7396 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 5 Position, 10Mm; Product Range Molex
26AC7396
Plug & Socket Connector, Header, 5 Position, 10Mm; Product Range Molex 26AC7396
PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 10MM; PRODUCT RANGE:MINI-FIT SR SERIES; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PITCH SPACING:10MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNTROHS COMPLIANT: YES

PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 10MM; PRODUCT RANGE:MINI-FIT SR SERIES; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PITCH SPACING:10MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNTROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7396
Product Name Plug & Socket Connector, Header, 5 Position, 10Mm; Product Range Molex
Termination THROUGH HOLE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details